Infineon Technologies AG PMIC - PMIC - Motor Drivers, Controllers - BTM7742G BTM7742G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201543-BTM7742G Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 12A Voltage - Load: 5.5 V to 28 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 36-BSSOP (0.295", 7.50mm Width) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201543-BTM7742G Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 12A Voltage - Load: 5.5 V to 28 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 36-BSSOP (0.295", 7.50mm Width) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BTM7742G - 201543-BTM7742G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BTM7742G
201543-BTM7742G
PMIC - PMIC - Motor Drivers, Controllers - BTM7742G 201543-BTM7742G
Manufacturer: Infineon Technologies Win Source Part Number: 201543-BTM7742G Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 12A Voltage - Load: 5.5 V to 28 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 36-BSSOP (0.295", 7.50mm Width) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201543-BTM7742G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 12A
Voltage - Load: 5.5 V to 28 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Dimension: 36-BSSOP (0.295", 7.50mm Width)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-BTM7742G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-BTM7742G
Motor Driver IC 744-BTM7742G
IC MOTOR DRIVER PAR 36DSO Product overview: BTM7742G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTM7742G can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 36DSO Product overview: BTM7742G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTM7742G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 201543-BTM7742G 744-BTM7742G
Product Name PMIC - PMIC - Motor Drivers, Controllers - BTM7742G Motor Driver IC
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data