Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTN8980TAAUMA1 BTN8980TAAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024844-BTN8980TAAUM A1 Packaging: Reel - TR Features: Latch Function, Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 6 V to 40 V Rds On (Typ): 4.7 mOhm LS, 5.3 mOhm HS Load Type: Inductive Current - Peak Output: 117A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Supply Voltage - Operating: 6 V to 40 V Channel Output Current: 50A Alternative Parts (Cross-Reference): L293DWP; BTN7930BAUMA1; BTN8980TA; BTN8980TAAUMA1; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024844-BTN8980TAAUM A1 Packaging: Reel - TR Features: Latch Function, Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 6 V to 40 V Rds On (Typ): 4.7 mOhm LS, 5.3 mOhm HS Load Type: Inductive Current - Peak Output: 117A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Supply Voltage - Operating: 6 V to 40 V Channel Output Current: 50A Alternative Parts (Cross-Reference): L293DWP; BTN7930BAUMA1; BTN8980TA; BTN8980TAAUMA1; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTN8980TAAUMA1 - 1024844-BTN8980TAAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTN8980TAAUMA1
1024844-BTN8980TAAUMA1
PMIC - PMIC - Full, Half - Bridge Drivers - BTN8980TAAUMA1 1024844-BTN8980TAAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024844-BTN8980TAAUM A1 Packaging: Reel - TR Features: Latch Function, Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 6 V to 40 V Rds On (Typ): 4.7 mOhm LS, 5.3 mOhm HS Load Type: Inductive Current - Peak Output: 117A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Supply Voltage - Operating: 6 V to 40 V Channel Output Current: 50A Alternative Parts (Cross-Reference): L293DWP; BTN7930BAUMA1; BTN8980TA; BTN8980TAAUMA1; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1024844-BTN8980TAAUMA1
Packaging: Reel - TR
Features: Latch Function, Slew Rate Controlled, Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 6 V to 40 V
Rds On (Typ): 4.7 mOhm LS, 5.3 mOhm HS
Load Type: Inductive
Current - Peak Output: 117A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7
Supply Voltage - Operating: 6 V to 40 V
Channel Output Current: 50A
Alternative Parts (Cross-Reference): L293DWP; BTN7930BAUMA1; BTN8980TA; BTN8980TAAUMA1;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Half-Bridge Motor Driver 6V to 40V 7-Pin TO-263 T/R - 376-BTN8980TAAUMA1 - Utmel Electronic Limited
Hong Kong, China
Half-Bridge Motor Driver 6V to 40V 7-Pin TO-263 T/R
376-BTN8980TAAUMA1
Half-Bridge Motor Driver 6V to 40V 7-Pin TO-263 T/R 376-BTN8980TAAUMA1
Half-Bridge Motor Driver 6V to 40V 7-Pin TO-263 T/R

Half-Bridge Motor Driver 6V to 40V 7-Pin TO-263 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC Motor Drives DC Motor Drives
Product Number 1024844-BTN8980TAAUMA1 376-BTN8980TAAUMA1
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTN8980TAAUMA1 Half-Bridge Motor Driver 6V to 40V 7-Pin TO-263 T/R
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Drive - 142010269 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 480 volts
Continuous Current 48 amps
View Details
Ultra-low Profile Wheel Motor XR15-W - XR15-W - Pelonis Technologies, Inc.
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Input 42 volts
Power 486 watts
View Details