Infineon Technologies AG PMIC - PMIC - Motor Drivers, Controllers - BTN7930BAUMA1 BTN7930BAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024836-BTN7930BAUMA 1 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 32A Voltage - Load: 8 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): L293DWP; BTN8980TA; BTN8980TAAUMA1; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024836-BTN7930BAUMA 1 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 32A Voltage - Load: 8 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): L293DWP; BTN8980TA; BTN8980TAAUMA1; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BTN7930BAUMA1 - 1024836-BTN7930BAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BTN7930BAUMA1
1024836-BTN7930BAUMA1
PMIC - PMIC - Motor Drivers, Controllers - BTN7930BAUMA1 1024836-BTN7930BAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024836-BTN7930BAUMA 1 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 32A Voltage - Load: 8 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): L293DWP; BTN8980TA; BTN8980TAAUMA1; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024836-BTN7930BAUMA1
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 32A
Voltage - Load: 8 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): L293DWP; BTN8980TA; BTN8980TAAUMA1;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V 18V Motor Driver IC
744-BTN7930BAUMA1
8V 18V Motor Driver IC 744-BTN7930BAUMA1
IC MOTOR DRIVER 8V-18V TO263-7 Product overview: BTN7930BAUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTN7930BAUMA1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 8V-18V TO263-7 Product overview: BTN7930BAUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTN7930BAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - BTN7930BAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BTN7930BAUMA1TR-ND
Motor Drivers, Controllers BTN7930BAUMA1TR-ND
Motor Driver Power MOSFET Parallel PG-TO263-7-1

Motor Driver Power MOSFET Parallel PG-TO263-7-1

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - BTN7930BAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BTN7930BAUMA1
PMIC - Motor Drivers, Controllers BTN7930BAUMA1
IC MOTOR DRIVER 8V-18V TO263-7

IC MOTOR DRIVER 8V-18V TO263-7

Supplier's Site Datasheet
Motor Drivers, Controllers - BTN7930BAUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BTN7930BAUMA1
Motor Drivers, Controllers BTN7930BAUMA1
Motor Driver Power MOSFET Parallel PG-TO263-7-1

Motor Driver Power MOSFET Parallel PG-TO263-7-1

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BTN7930BAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BTN7930BAUMA1
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BTN7930BAUMA1
IC MOTOR DRIVER 8V-18V TO263-7

IC MOTOR DRIVER 8V-18V TO263-7

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1024836-BTN7930BAUMA1 744-BTN7930BAUMA1 BTN7930BAUMA1TR-ND BTN7930BAUMA1 BTN7930BAUMA1 BTN7930BAUMA1
Product Name PMIC - PMIC - Motor Drivers, Controllers - BTN7930BAUMA1 8V 18V Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 8 to 18 volts 8 to 18 volts
DC Input 8 to 18 volts 18 volts 8 to 18 volts
Continuous Current 32 amps 32 amps 32 amps
PC-Based Bus Parallel
Unlock Full Specs
to access all available technical data