Infineon Technologies AG Motor Drivers, Controllers TLE6280GPAUMA2

Description
Motor Driver Parallel PG-DSO-36-26
Request a Quote Datasheet
Description
Motor Driver Parallel PG-DSO-36-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - TLE6280GPAUMA2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TLE6280GPAUMA2-ND
Motor Drivers, Controllers TLE6280GPAUMA2-ND
Motor Driver Parallel PG-DSO-36-26

Motor Driver Parallel PG-DSO-36-26

Buy Now Datasheet
Singapore, Singapore
8V 20V Motor Driver IC
744-TLE6280GPAUMA2
8V 20V Motor Driver IC 744-TLE6280GPAUMA2
IC MOTOR DRIVER 8V-20V 36DSO Product overview: TLE6280GPAUMA2 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 20V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 20V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6280GPAUMA2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 8V-20V 36DSO Product overview: TLE6280GPAUMA2 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 20V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 20V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6280GPAUMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TLE6280GPAUMA2 - 109549-TLE6280GPAUMA2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE6280GPAUMA2
109549-TLE6280GPAUMA2
PMIC - PMIC - Motor Drivers, Controllers - TLE6280GPAUMA2 109549-TLE6280GPAUMA2
Manufacturer: Infineon Technologies Win Source Part Number: 109549-TLE6280GPAUMA 2 Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36-26 Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 109549-TLE6280GPAUMA2
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36-26
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TLE6280GPAUMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TLE6280GPAUMA2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TLE6280GPAUMA2
IC MOTOR DRIVER 8V-20V 36DSO

IC MOTOR DRIVER 8V-20V 36DSO

Supplier's Site
Motor Drivers, Controllers - TLE6280GPAUMA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE6280GPAUMA2
Motor Drivers, Controllers TLE6280GPAUMA2
Motor Driver Parallel PG-DSO-36-26

Motor Driver Parallel PG-DSO-36-26

Buy Now
PMIC - Motor Drivers, Controllers - TLE6280GPAUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TLE6280GPAUMA2
PMIC - Motor Drivers, Controllers TLE6280GPAUMA2
IC MOTOR DRIVER 8V-20V 36DSO

IC MOTOR DRIVER 8V-20V 36DSO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motor Controllers DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number TLE6280GPAUMA2-ND 744-TLE6280GPAUMA2 109549-TLE6280GPAUMA2 TLE6280GPAUMA2 TLE6280GPAUMA2 TLE6280GPAUMA2
Product Name Motor Drivers, Controllers 8V 20V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TLE6280GPAUMA2 Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Communication Parallel Interface Parallel
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data