IC MTR DRIVER 13.5V-16.5V 36PQFN Product overview: IRSM836-035MA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRSM836-035MA can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047858-IRSM836-035M
Packaging: Tray
Applications: Appliance
Mounting: SMD (SMT)
Technology: UMOS
Output Current: 3A
Voltage - Load: 400V (Max)
Motor Type - AC, DC: AC, Synchronous
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 36-PQFN (12x12)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 13.5 V to 16.5 V
Alternative Parts (Cross-Reference): FSB50250A; IRSM836-035MATR; FSB50250AT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Motor Driver UMOS Parallel 36-PQFN (12x12)
IC MTR DRIVER 13.5V-16.5V 36PQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-IRSM836-035MA | 1047858-IRSM836-035MA | IRSM836-035MA | IRSM836-035MA |
| Product Name | 13.5V 16.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - IRSM836-035MA | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| DC Input | 16 volts | 14 to 16 volts | ||
| AC Input | 14 to 16 volts |