STEMlab 125-14 Ultimate kit
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
It has two 125Msps 14-bit inputs and two 14-bit outputs, Xilinx Zynq 7010 FPGA and offers remote access, with an online app user interface accessible through Ethernet or Wi-Fi.
What is in the box?
Red Pitaya STEMlab 125-14 board
SD card (16GB, class 10)
Ethernet cable (1m)
Power supply (5V, 2A)
Aluminium case
Logic analyzer
LCR meter board and accessories
2x osciloscope probes
2x SMA to BNC adapter
2x 50 ohm termination
2x SMA T adapter
WiFi dongle
STEMlab 125-14 Ultimate kit
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
It has two 125Msps 14-bit inputs and two 14-bit outputs, Xilinx Zynq 7010 FPGA and offers remote access, with an online app user interface accessible through Ethernet or Wi-Fi.
What is in the box?
- Red Pitaya STEMlab 125-14 board
- SD card (16GB, class 10)
- Ethernet cable (1m)
- Power supply (5V, 2A)
- Aluminium case
- Logic analyzer
- LCR meter board and accessories
- 2x osciloscope probes
- 2x SMA to BNC adapter
- 2x 50 ohm termination
- 2x SMA T adapter
- WiFi dongle