Ohmite Manufacturing Co. Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20
Product Name Notes
Tubular Wirewound Ohmite now offers the Audio Gold Resistor Family, specifically designed for high-end loudspeaker and amplifier applications. These resistors utilize high quality resistance wire wound on a ceramic core,...
Flexible design with high pulse capability, ideally suited to braking and inverter / converter applications. Enhanced power levels can be achieved when heatsink mounted. High power density Low profile 600V...
Ohmite Axiohm series is best known for its inorganic flameproof coating and ability to be produced in tight tolerances. The Axiohm series was designed to meet or exceed the characteristics...

<< Prev Next >>