Ohmite Manufacturing Co. Through Hole Resistors B12KR50E

Description
500 mOhms ±10% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
500 mOhms ±10% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12KR50E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12KR50E-ND
Through Hole Resistors B12KR50E-ND
500 mOhms ±10% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

500 mOhms ±10% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.5 Ohm, 12W, 10%; Resistance Ohmite - 64K3751 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 12W, 10%; Resistance Ohmite
64K3751
Wirewound Resistor, 0.5 Ohm, 12W, 10%; Resistance Ohmite 64K3751
WIREWOUND RESISTOR, 0.5 OHM, 12W, 10%; Resistance:0.5ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 12W, 10%; Resistance:0.5ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B12KR50E-ND 64K3751
Product Name Through Hole Resistors Wirewound Resistor, 0.5 Ohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers