Ohmite Manufacturing Co. Through Hole Resistors 95J75RE

Description
75 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
75 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J75RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J75RE-ND
Through Hole Resistors 95J75RE-ND
75 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

75 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor - 18701432 - Radwell International
Willingboro, NJ, United States
Resistor
18701432
Resistor 18701432
FIXED RESISTOR, WIRE WOUND, 5W, 75OHM, 495V, 5% +/-TOL, 30PPM/CEL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, WIRE WOUND, 5W, 75OHM, 495V, 5% +/-TOL, 30PPM/CEL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023542
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023542
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 75 Ohm, 5W, 5%; Resistance Ohmite - 65K0677 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 5W, 5%; Resistance Ohmite
65K0677
Wirewound Resistor, 75 Ohm, 5W, 5%; Resistance Ohmite 65K0677
WIREWOUND RESISTOR, 75 OHM, 5W, 5%; Resistance:75ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:495V; Resistor Element Type:Wirewound; Body Material:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 5W, 5%; Resistance:75ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:495V; Resistor Element Type:Wirewound; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
5W 75 Ohms Vit Mold 5% / Box Rohs Compliant Ohmite - 14P4832 - Newark, An Avnet Company
Chicago, IL, United States
5W 75 Ohms Vit Mold 5% / Box Rohs Compliant Ohmite
14P4832
5W 75 Ohms Vit Mold 5% / Box Rohs Compliant Ohmite 14P4832
5W 75 OHMS VIT MOLD 5% / BOX ROHS COMPLIANT: YES

5W 75 OHMS VIT MOLD 5% / BOX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 95J75RE-ND 18701432 70023542 65K0677 14P4832
Product Name Through Hole Resistors Resistor Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 75 Ohm, 5W, 5%; Resistance Ohmite 5W 75 Ohms Vit Mold 5% / Box Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details