Ohmite Manufacturing Co. Through Hole Resistors B12J600E

Description
12W 600 OHMS VIT 5%
Request a Quote Datasheet
Description
12W 600 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J600E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J600E-ND
Through Hole Resistors B12J600E-ND
12W 600 OHMS VIT 5%

12W 600 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 600 Ohm, 12W, 5%; Resistance Ohmite - 64K3739 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 12W, 5%; Resistance Ohmite
64K3739
Wirewound Resistor, 600 Ohm, 12W, 5%; Resistance Ohmite 64K3739
WIREWOUND RESISTOR, 600 OHM, 12W, 5%; Resistance:600ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 600 OHM, 12W, 5%; Resistance:600ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B12J600E-ND 64K3739
Product Name Through Hole Resistors Wirewound Resistor, 600 Ohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details