Ohmite Manufacturing Co. Through Hole Resistors 95J1R6E

Description
1.6 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.6 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J1R6E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J1R6E-ND
Through Hole Resistors 95J1R6E-ND
1.6 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.6 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,1.6Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,1.6Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
65K0570
Resistor,wirewound,1.6Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite 65K0570
Resistor,Wirewound,1 .6Ohms,495WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,1.6Ohms,495WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J1R6E-ND 65K0570
Product Name Through Hole Resistors Resistor,wirewound,1.6Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details