Ohmite Manufacturing Co. Through Hole Resistors 95J200E

Description
200 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
200 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J200E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J200E-ND
Through Hole Resistors 95J200E-ND
200 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

200 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70023522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70023522
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70023522
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Ohmite - 65K0606 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Ohmite
65K0606
Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Ohmite 65K0606
WIREWOUND RESISTOR, 200 OHM, 5W, 5%; Resistance:200ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 5W, 5%; Resistance:200ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 95J200E-ND 70023522 65K0606
Product Name Through Hole Resistors Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details