Ohmite Manufacturing Co. Through Hole Resistors B12J7K5E

Description
7.5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
7.5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J7K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J7K5E-ND
Through Hole Resistors B12J7K5E-ND
7.5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

7.5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 7.5Kohm, 12W, 5%; Resistance Ohmite - 64K3741 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5Kohm, 12W, 5%; Resistance Ohmite
64K3741
Wirewound Resistor, 7.5Kohm, 12W, 5%; Resistance Ohmite 64K3741
WIREWOUND RESISTOR, 7.5KOHM, 12W, 5%; Resistance:7.5kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5KOHM, 12W, 5%; Resistance:7.5kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 18657869 - Radwell International
Willingboro, NJ, United States
Resistor
18657869
Resistor 18657869
RESISTOR, AXIAL, 12W, 7.5K OHM, 5%, 44.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 12W, 7.5K OHM, 5%, 44.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel - 70023698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
70023698
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel 70023698
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number B12J7K5E-ND 64K3741 18657869 70023698
Product Name Through Hole Resistors Wirewound Resistor, 7.5Kohm, 12W, 5%; Resistance Ohmite Resistor Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details