Ohmite Manufacturing Co. Through Hole Resistors B12J13K5E

Description
13.5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
13.5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J13K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J13K5E-ND
Through Hole Resistors B12J13K5E-ND
13.5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

13.5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,13.5Kohms,625Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite - 64K3697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,13.5Kohms,625Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite
64K3697
Resistor,wirewound,13.5Kohms,625Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite 64K3697
Resistor,Wirewound,1 3.5KOhms,625WV,5+/-% Tol,-260,260ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,13.5KOhms,625WV,5+/-% Tol,-260,260ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B12J13K5E-ND 64K3697
Product Name Through Hole Resistors Resistor,wirewound,13.5Kohms,625Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details