Ohmite Manufacturing Co. Chassis Mount Resistors ARG120C 10R J

Description
10 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - ARG120C10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
ARG120C10RJ-ND
Chassis Mount Resistors ARG120C10RJ-ND
10 Ohms ±5% 150W Wirewound Chassis Mount Resistor

10 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 10R, 120W, Wire, Wirewound; Resistance Ohmite - 84AC4111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 120W, Wire, Wirewound; Resistance Ohmite
84AC4111
Res, 10R, 120W, Wire, Wirewound; Resistance Ohmite 84AC4111
RES, 10R, 120W, WIRE, WIREWOUND; Resistance:10ohm; Product Range:ARG Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

RES, 10R, 120W, WIRE, WIREWOUND; Resistance:10ohm; Product Range:ARG Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - ARG120C 10R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
ARG120C 10R J
Chassis Mount Resistors ARG120C 10R J
RES CHAS MNT 10 OHM 5% 150W

RES CHAS MNT 10 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number ARG120C10RJ-ND 84AC4111 ARG120C 10R J
Product Name Chassis Mount Resistors Res, 10R, 120W, Wire, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Wire Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details