Ohmite Manufacturing Co. Through Hole Resistors B12J12KE

Description
12W 12000 OHMS VIT 5%
Request a Quote Datasheet
Description
12W 12000 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J12KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J12KE-ND
Through Hole Resistors B12J12KE-ND
12W 12000 OHMS VIT 5%

12W 12000 OHMS VIT 5%

Buy Now Datasheet
Resistor;Wirewound;Res 12 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel - 70022599 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 12 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
70022599
Resistor;Wirewound;Res 12 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel 70022599
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 12Kohm, 12W, 5%; Resistance Ohmite - 64K3693 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12Kohm, 12W, 5%; Resistance Ohmite
64K3693
Wirewound Resistor, 12Kohm, 12W, 5%; Resistance Ohmite 64K3693
WIREWOUND RESISTOR, 12KOHM, 12W, 5%; Resistance:12kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 12KOHM, 12W, 5%; Resistance:12kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B12J12KE-ND 70022599 64K3693
Product Name Through Hole Resistors Resistor;Wirewound;Res 12 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 12Kohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details