Ohmite Manufacturing Co. Through Hole Resistors 95J1K3E

Description
1.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J1K3E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J1K3E-ND
Through Hole Resistors 95J1K3E-ND
1.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,1.3Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,1.3Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
65K0560
Resistor,wirewound,1.3Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite 65K0560
Resistor,Wirewound,1 .3KOhms,495WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,1.3KOhms,495WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J1K3E-ND 65K0560
Product Name Through Hole Resistors Resistor,wirewound,1.3Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details