Ohmite Manufacturing Co. Chassis Mount Resistors ARG240C 5R J

Description
5 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - ARG240C5RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
ARG240C5RJ-ND
Chassis Mount Resistors ARG240C5RJ-ND
5 Ohms ±5% 300W Wirewound Chassis Mount Resistor

5 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 5R, 240W, Wire, Wirewound; Resistance Ohmite - 84AC4124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R, 240W, Wire, Wirewound; Resistance Ohmite
84AC4124
Res, 5R, 240W, Wire, Wirewound; Resistance Ohmite 84AC4124
RES, 5R, 240W, WIRE, WIREWOUND; Resistance:5ohm; Product Range:ARG Series; Power Rating:240W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

RES, 5R, 240W, WIRE, WIREWOUND; Resistance:5ohm; Product Range:ARG Series; Power Rating:240W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - ARG240C 5R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
ARG240C 5R J
Chassis Mount Resistors ARG240C 5R J
RES CHAS MNT 5 OHM 5% 300W

RES CHAS MNT 5 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number ARG240C5RJ-ND 84AC4124 ARG240C 5R J
Product Name Chassis Mount Resistors Res, 5R, 240W, Wire, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Wire Leads
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details