Ohmite Manufacturing Co. Through Hole Resistors B12J9K0E

Description
9 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
9 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J9K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J9K0E-ND
Through Hole Resistors B12J9K0E-ND
9 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

9 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 9Kohm, 12W, 5%; Resistance Ohmite - 64K3749 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 9Kohm, 12W, 5%; Resistance Ohmite
64K3749
Wirewound Resistor, 9Kohm, 12W, 5%; Resistance Ohmite 64K3749
WIREWOUND RESISTOR, 9KOHM, 12W, 5%; Resistance:9kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 9KOHM, 12W, 5%; Resistance:9kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B12J9K0E-ND 64K3749
Product Name Through Hole Resistors Wirewound Resistor, 9Kohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details