Ohmite Manufacturing Co. OHM Bracket Mount B12J300

Description
RESISTOR, 300 OHM, 12 WATT, FIXED,
Description
RESISTOR, 300 OHM, 12 WATT, FIXED,

Suppliers

Company
Product
Description
Supplier Links
OHM Bracket Mount - B12J300 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
B12J300
OHM Bracket Mount B12J300
RESISTOR, 300 OHM, 12 WATT, FIXED,

RESISTOR, 300 OHM, 12 WATT, FIXED,

Supplier's Site
Resistor Wirewound, 300 Ohm, 12W, 5%; Resistance Ohmite - 02F1805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 300 Ohm, 12W, 5%; Resistance Ohmite
02F1805
Resistor Wirewound, 300 Ohm, 12W, 5%; Resistance Ohmite 02F1805
RESISTOR WIREWOUND, 300 OHM, 12W, 5%; Resistance:300ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 300 OHM, 12W, 5%; Resistance:300ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B12J300 02F1805
Product Name OHM Bracket Mount Resistor Wirewound, 300 Ohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details