Ohmite Manufacturing Co. Through Hole Resistors 95J30RE

Description
30 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
30 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J30RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J30RE-ND
Through Hole Resistors 95J30RE-ND
30 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

30 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, 30R, 5W, Axial, Wirewound; Resistance Ohmite - 65K0627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5W, Axial, Wirewound; Resistance Ohmite
65K0627
Res, 30R, 5W, Axial, Wirewound; Resistance Ohmite 65K0627
RES, 30R, 5W, AXIAL, WIREWOUND; Resistance:30ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

RES, 30R, 5W, AXIAL, WIREWOUND; Resistance:30ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J30RE-ND 65K0627
Product Name Through Hole Resistors Res, 30R, 5W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers