Ohmite Manufacturing Co. Through Hole Resistors 95J1K2E

Description
5W 1K2 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
5W 1K2 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J1K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J1K2E-ND
Through Hole Resistors 95J1K2E-ND
5W 1K2 OHMS VIT MOLD 5%

5W 1K2 OHMS VIT MOLD 5%

Buy Now Datasheet
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023518 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023518
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023518
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Resistor,wirewound,1.2Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,1.2Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
65K0559
Resistor,wirewound,1.2Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite 65K0559
Resistor,Wirewound,1 .2KOhms,495WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,1.2KOhms,495WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 95J1K2E-ND 70023518 65K0559
Product Name Through Hole Resistors Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Resistor,wirewound,1.2Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details