Ohmite Manufacturing Co. Chassis Mount Resistors ARG240C 7R5 J

Description
7.5 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - ARG240C7R5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
ARG240C7R5J-ND
Chassis Mount Resistors ARG240C7R5J-ND
7.5 Ohms ±5% 300W Wirewound Chassis Mount Resistor

7.5 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 7R5, 240W, Wire, Wirewound; Resistance Ohmite - 84AC4125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 240W, Wire, Wirewound; Resistance Ohmite
84AC4125
Res, 7R5, 240W, Wire, Wirewound; Resistance Ohmite 84AC4125
RES, 7R5, 240W, WIRE, WIREWOUND; Resistance:7.5ohm; Product Range:ARG Series; Power Rating:240W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/K; Resistor Type:High PowerRoHS Compliant: Yes

RES, 7R5, 240W, WIRE, WIREWOUND; Resistance:7.5ohm; Product Range:ARG Series; Power Rating:240W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/K; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - ARG240C 7R5 J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
ARG240C 7R5 J
Chassis Mount Resistors ARG240C 7R5 J
RES CHAS MNT 7.5 OHM 5% 300W

RES CHAS MNT 7.5 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number ARG240C7R5J-ND 84AC4125 ARG240C 7R5 J
Product Name Chassis Mount Resistors Res, 7R5, 240W, Wire, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Wire Leads
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details