Ohmite Manufacturing Co. Chassis Mount Resistors ARG120C 2R J

Description
2 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - ARG120C2RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
ARG120C2RJ-ND
Chassis Mount Resistors ARG120C2RJ-ND
2 Ohms ±5% 150W Wirewound Chassis Mount Resistor

2 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - ARG120C 2R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
ARG120C 2R J
Chassis Mount Resistors ARG120C 2R J
RES CHAS MNT 2 OHM 5% 150W

RES CHAS MNT 2 OHM 5% 150W

Supplier's Site Datasheet
Res, 2R, 120W, Wire, Wirewound; Resistance Ohmite - 84AC4113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 120W, Wire, Wirewound; Resistance Ohmite
84AC4113
Res, 2R, 120W, Wire, Wirewound; Resistance Ohmite 84AC4113
RES, 2R, 120W, WIRE, WIREWOUND; Resistance:2ohm; Product Range:ARG Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

RES, 2R, 120W, WIRE, WIREWOUND; Resistance:2ohm; Product Range:ARG Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ARG120C2RJ-ND ARG120C 2R J 84AC4113
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2R, 120W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Wire Leads
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details