Ohmite Manufacturing Co. Through Hole Resistors 95J300E

Description
300 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
300 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J300E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J300E-ND
Through Hole Resistors 95J300E-ND
300 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

300 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 300 Ohm, 5W, 5%; Resistance Ohmite - 65K0628 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 5W, 5%; Resistance Ohmite
65K0628
Wirewound Resistor, 300 Ohm, 5W, 5%; Resistance Ohmite 65K0628
WIREWOUND RESISTOR, 300 OHM, 5W, 5%; Resistance:300ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 5W, 5%; Resistance:300ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J300E-ND 65K0628
Product Name Through Hole Resistors Wirewound Resistor, 300 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details