Ohmite Manufacturing Co. Through Hole Resistors 95J5K0E

Description
5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J5K0E-ND
Through Hole Resistors 95J5K0E-ND
5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023538
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023538
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite - 65K0651 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite
65K0651
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite 65K0651
WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 95J5K0E-ND 70023538 65K0651
Product Name Through Hole Resistors Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details