Ohmite Manufacturing Co. Through Hole Resistors 95J15KE

Description
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J15KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J15KE-ND
Through Hole Resistors 95J15KE-ND
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

15 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Ohmite - 65K0585 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Ohmite
65K0585
Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Ohmite 65K0585
WIREWOUND RESISTOR, 15KOHM, 5W, 5%; Resistance:15kohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15KOHM, 5W, 5%; Resistance:15kohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 18666557 - Radwell International
Willingboro, NJ, United States
Resistor
18666557
Resistor 18666557
RESISTOR, AXIAL, WIREWOUND, 15K OHM, 5W, 5%, 24MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 15K OHM, 5W, 5%, 24MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023514 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023514
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023514
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 95J15KE-ND 65K0585 18666557 70023514
Product Name Through Hole Resistors Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Ohmite Resistor Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers