Ohmite Manufacturing Co. Through Hole Resistors 95J2K2E

Description
5W 2K2 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
5W 2K2 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J2K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J2K2E-ND
Through Hole Resistors 95J2K2E-ND
5W 2K2 OHMS VIT MOLD 5%

5W 2K2 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Ohmite - 65K0596 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Ohmite
65K0596
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Ohmite 65K0596
WIREWOUND RESISTOR, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J2K2E-ND 65K0596
Product Name Through Hole Resistors Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details