Ohmite Manufacturing Co. Through Hole Resistors B12J1K2E

Description
12W 1200 OHMS VIT 5%
Request a Quote Datasheet
Description
12W 1200 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J1K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J1K2E-ND
Through Hole Resistors B12J1K2E-ND
12W 1200 OHMS VIT 5%

12W 1200 OHMS VIT 5%

Buy Now Datasheet
Resistor, Wirewound, 1.2Kohm, 12W, 5%; Resistance Ohmite - 64K3683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1.2Kohm, 12W, 5%; Resistance Ohmite
64K3683
Resistor, Wirewound, 1.2Kohm, 12W, 5%; Resistance Ohmite 64K3683
RESISTOR, WIREWOUND, 1.2KOHM, 12W, 5%; Resistance:1.2kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1.2KOHM, 12W, 5%; Resistance:1.2kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B12J1K2E-ND 64K3683
Product Name Through Hole Resistors Resistor, Wirewound, 1.2Kohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1200 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details