Ohmite Manufacturing Co. Through Hole Resistors 95J450E

Description
450 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
450 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J450E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J450E-ND
Through Hole Resistors 95J450E-ND
450 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

450 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,450Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,450Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
65K0648
Resistor,wirewound,450Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite 65K0648
Resistor,Wirewound,4 50Ohms,495WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,450Ohms,495WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J450E-ND 65K0648
Product Name Through Hole Resistors Resistor,wirewound,450Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details