Ohmite Manufacturing Co. Through Hole Resistors B12J1R0E

Description
1 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J1R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J1R0E-ND
Through Hole Resistors B12J1R0E-ND
1 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 12W, 5%; Resistance Ohmite - 64K3687 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 12W, 5%; Resistance Ohmite
64K3687
Wirewound Resistor, 1 Ohm, 12W, 5%; Resistance Ohmite 64K3687
WIREWOUND RESISTOR, 1 OHM, 12W, 5%; Resistance:1ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 12W, 5%; Resistance:1ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel - 70022603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
70022603
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel 70022603
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Resistor - 18692208 - Radwell International
Willingboro, NJ, United States
Resistor
18692208
Resistor 18692208
RESISTOR, AXIAL, WIREWOUND, 1 OHM, 12W, 5%, 7.9X44.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 1 OHM, 12W, 5%, 7.9X44.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number B12J1R0E-ND 64K3687 70022603 18692208
Product Name Through Hole Resistors Wirewound Resistor, 1 Ohm, 12W, 5%; Resistance Ohmite Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details