Ohmite Manufacturing Co. Chassis Mount Resistors ARF150 3R J

Description
3 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - ARF1503RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
ARF1503RJ-ND
Chassis Mount Resistors ARF1503RJ-ND
3 Ohms ±5% 150W Wirewound Chassis Mount Resistor

3 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Wirewound, 3R, 5%, 150W; Resistance Ohmite - 34AC1221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3R, 5%, 150W; Resistance Ohmite
34AC1221
Resistor, Wirewound, 3R, 5%, 150W; Resistance Ohmite 34AC1221
RESISTOR, WIREWOUND, 3R, 5%, 150W; Resistance:3ohm; Product Range:ARF Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/°C; Product Length:80mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3R, 5%, 150W; Resistance:3ohm; Product Range:ARF Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/°C; Product Length:80mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - ARF150 3R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
ARF150 3R J
Chassis Mount Resistors ARF150 3R J
RES CHAS MNT 3 OHM 5% 150W

RES CHAS MNT 3 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number ARF1503RJ-ND 34AC1221 ARF150 3R J
Product Name Chassis Mount Resistors Resistor, Wirewound, 3R, 5%, 150W; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1074153P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details