Ohmite Manufacturing Co. Resistor, Wirewound, 22 Ohm, 5W, 5%; Resistance Ohmite 95J22R

Description
RESISTOR, WIREWOUND, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Length:24.6mmRoHS Compliant: No
Description
RESISTOR, WIREWOUND, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Length:24.6mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 22 Ohm, 5W, 5%; Resistance Ohmite - 02F1582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 22 Ohm, 5W, 5%; Resistance Ohmite
02F1582
Resistor, Wirewound, 22 Ohm, 5W, 5%; Resistance Ohmite 02F1582
RESISTOR, WIREWOUND, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Length:24.6mmRoHS Compliant: No

RESISTOR, WIREWOUND, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Length:24.6mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1582
Product Name Resistor, Wirewound, 22 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers