WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 02F1631 |
| Product Name | Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 5000 ohms |