Ohmite Manufacturing Co. Through Hole Resistors 95J2K7E

Description
2.7 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.7 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J2K7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J2K7E-ND
Through Hole Resistors 95J2K7E-ND
2.7 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2.7 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 2.7Kohm, 5W, 5%; Resistance Ohmite - 65K0599 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7Kohm, 5W, 5%; Resistance Ohmite
65K0599
Wirewound Resistor, 2.7Kohm, 5W, 5%; Resistance Ohmite 65K0599
WIREWOUND RESISTOR, 2.7KOHM, 5W, 5%; Resistance:2.7kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.7KOHM, 5W, 5%; Resistance:2.7kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J2K7E-ND 65K0599
Product Name Through Hole Resistors Wirewound Resistor, 2.7Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details