Ohmite Manufacturing Co. Through Hole Resistors 95J4R0E

Description
4 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
4 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J4R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J4R0E-ND
Through Hole Resistors 95J4R0E-ND
4 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

4 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 4 Ohm, 5W, 5%; Resistance Ohmite - 65K0641 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 5W, 5%; Resistance Ohmite
65K0641
Wirewound Resistor, 4 Ohm, 5W, 5%; Resistance Ohmite 65K0641
WIREWOUND RESISTOR, 4 OHM, 5W, 5%; Resistance:4ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound ; Product Diameter:6.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 5W, 5%; Resistance:4ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound; Product Diameter:6.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J4R0E-ND 65K0641
Product Name Through Hole Resistors Wirewound Resistor, 4 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers