Ohmite Manufacturing Co. Through Hole Resistors 95J2R4E

Description
5W 2.4 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
5W 2.4 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J2R4E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J2R4E-ND
Through Hole Resistors 95J2R4E-ND
5W 2.4 OHMS VIT MOLD 5%

5W 2.4 OHMS VIT MOLD 5%

Buy Now Datasheet
Res, 2R4, 5W, Axial, Wirewound; Resistance Ohmite - 65K0602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5W, Axial, Wirewound; Resistance Ohmite
65K0602
Res, 2R4, 5W, Axial, Wirewound; Resistance Ohmite 65K0602
RES, 2R4, 5W, AXIAL, WIREWOUND; Resistance:2.4ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound ; Product Diameter:6.7mm RoHS Compliant: Yes

RES, 2R4, 5W, AXIAL, WIREWOUND; Resistance:2.4ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound; Product Diameter:6.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J2R4E-ND 65K0602
Product Name Through Hole Resistors Res, 2R4, 5W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2.4 ohms 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details