Ohmite Manufacturing Co. Through Hole Resistors B12J3R0E

Description
3 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J3R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J3R0E-ND
Through Hole Resistors B12J3R0E-ND
3 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

3 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
3 OHM 12W Resistor - 53-B12J3R0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 OHM 12W Resistor
53-B12J3R0E
3 OHM 12W Resistor 53-B12J3R0E
RES 3 OHM 12W 5% AXIAL Product overview: B12J3R0E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM, 12W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 12W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-B12J3R0E can be used for catalog matching and distributor lookup.

RES 3 OHM 12W 5% AXIAL Product overview: B12J3R0E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM, 12W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 12W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-B12J3R0E can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - B12J3R0E
862919-B12J3R0E
Through Hole Resistors - B12J3R0E 862919-B12J3R0E
Manufacturer: Ohmite Win Source Part Number: 862919-B12J3R0E Series: Brown Devil® 200 Features: 3 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound Package: Bulk Package: Axial Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8533.21.0080

Manufacturer: Ohmite
Win Source Part Number: 862919-B12J3R0E
Series: Brown Devil® 200
Features: 3 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Package: Bulk
Package: Axial
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8533.21.0080

Buy Now Datasheet
Wirewound Resistor, 3 Ohm, 12W, 5%; Resistance Ohmite - 64K3718 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 12W, 5%; Resistance Ohmite
64K3718
Wirewound Resistor, 3 Ohm, 12W, 5%; Resistance Ohmite 64K3718
WIREWOUND RESISTOR, 3 OHM, 12W, 5%; Resistance:3ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 12W, 5%; Resistance:3ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number B12J3R0E-ND 53-B12J3R0E 862919-B12J3R0E 64K3718
Product Name Through Hole Resistors 3 OHM 12W Resistor Through Hole Resistors - B12J3R0E Wirewound Resistor, 3 Ohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leaded
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers