30 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
RESISTOR, 30K OHM, 12 WATT, FIXED,
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.
| DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | B12J30KE-ND | B12J30KE | 70024503 |
| Product Name | Through Hole Resistors | OHM Bracket Mount | RESISTOR;WIREWOUND;RES 30K OHMS;PWR-RTG12 W;TOL 5%;AXIAL;VITREOUS ENAMEL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |