Ohmite Manufacturing Co. Through Hole Resistors 95J68RE

Description
5W 68 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
5W 68 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J68RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J68RE-ND
Through Hole Resistors 95J68RE-ND
5W 68 OHMS VIT MOLD 5%

5W 68 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Ohmite - 65K0671 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Ohmite
65K0671
Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Ohmite 65K0671
WIREWOUND RESISTOR, 68 OHM, 5W, 5%; Resistance:68ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 68 OHM, 5W, 5%; Resistance:68ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J68RE-ND 65K0671
Product Name Through Hole Resistors Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers