Ohmite Manufacturing Co. Through Hole Resistors B12J7R5E

Description
12W 7.5 OHMS VIT 5%
Request a Quote Datasheet
Description
12W 7.5 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J7R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J7R5E-ND
Through Hole Resistors B12J7R5E-ND
12W 7.5 OHMS VIT 5%

12W 7.5 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 7.5 Ohm, 12W, 5%; Resistance Ohmite - 64K3742 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 12W, 5%; Resistance Ohmite
64K3742
Wirewound Resistor, 7.5 Ohm, 12W, 5%; Resistance Ohmite 64K3742
WIREWOUND RESISTOR, 7.5 OHM, 12W, 5%; Resistance:7.5ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 12W, 5%; Resistance:7.5ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B12J7R5E-ND 64K3742
Product Name Through Hole Resistors Wirewound Resistor, 7.5 Ohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details