Ohmite Manufacturing Co. Resistor Wirewound, 4.7Kohm, 5W, 5%; Resistance Ohmite 95J4K7

Description
RESISTOR WIREWOUND, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR WIREWOUND, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 4.7Kohm, 5W, 5%; Resistance Ohmite - 02F1630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 4.7Kohm, 5W, 5%; Resistance Ohmite
02F1630
Resistor Wirewound, 4.7Kohm, 5W, 5%; Resistance Ohmite 02F1630
RESISTOR WIREWOUND, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1630
Product Name Resistor Wirewound, 4.7Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details