Ohmite Manufacturing Co. Through Hole Resistors B12J250E

Description
250 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
250 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J250E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J250E-ND
Through Hole Resistors B12J250E-ND
250 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

250 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 250 Ohm, 12W, 5%; Resistance Ohmite - 64K3715 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 12W, 5%; Resistance Ohmite
64K3715
Wirewound Resistor, 250 Ohm, 12W, 5%; Resistance Ohmite 64K3715
WIREWOUND RESISTOR, 250 OHM, 12W, 5%; Resistance:250ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 12W, 5%; Resistance:250ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg12 W;Tol 5%;Axial;Vitreous Enamel - 70023702 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg12 W;Tol 5%;Axial;Vitreous Enamel
70023702
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg12 W;Tol 5%;Axial;Vitreous Enamel 70023702
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
OHM Bracket Mount - B12J250E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
B12J250E
OHM Bracket Mount B12J250E
RESISTOR, 250 OHM, 12 WATT, FIXED,

RESISTOR, 250 OHM, 12 WATT, FIXED,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number B12J250E-ND 64K3715 70023702 B12J250E
Product Name Through Hole Resistors Wirewound Resistor, 250 Ohm, 12W, 5%; Resistance Ohmite Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg12 W;Tol 5%;Axial;Vitreous Enamel OHM Bracket Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details