Ohmite Manufacturing Co. Resistor Wirewound, 10Kohm, 12W, 5%; Resistance Ohmite B12J10K

Description
RESISTOR WIREWOUND, 10KOHM, 12W, 5%; Resistance:10kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR WIREWOUND, 10KOHM, 12W, 5%; Resistance:10kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 10Kohm, 12W, 5%; Resistance Ohmite - 02F1834 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 10Kohm, 12W, 5%; Resistance Ohmite
02F1834
Resistor Wirewound, 10Kohm, 12W, 5%; Resistance Ohmite 02F1834
RESISTOR WIREWOUND, 10KOHM, 12W, 5%; Resistance:10kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 10KOHM, 12W, 5%; Resistance:10kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site
OHM Bracket Mount - B12J10K - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
B12J10K
OHM Bracket Mount B12J10K
RESISTOR, 10K OHM, 12 WATT, FIXED,

RESISTOR, 10K OHM, 12 WATT, FIXED,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 02F1834 B12J10K
Product Name Resistor Wirewound, 10Kohm, 12W, 5%; Resistance Ohmite OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details