Ohmite Manufacturing Co. Through Hole Resistors B12J1K25E

Description
1.25 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.25 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J1K25E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J1K25E-ND
Through Hole Resistors B12J1K25E-ND
1.25 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.25 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1.25Kohm, 12W, 5%; Resistance Ohmite - 64K3684 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.25Kohm, 12W, 5%; Resistance Ohmite
64K3684
Wirewound Resistor, 1.25Kohm, 12W, 5%; Resistance Ohmite 64K3684
WIREWOUND RESISTOR, 1.25KOHM, 12W, 5%; Resistance:1.25kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.25KOHM, 12W, 5%; Resistance:1.25kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B12J1K25E-ND 64K3684
Product Name Through Hole Resistors Wirewound Resistor, 1.25Kohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details