Ohmite Manufacturing Co. Through Hole Resistors 95J24KE

Description
24 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
24 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J24KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J24KE-ND
Through Hole Resistors 95J24KE-ND
24 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

24 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,24Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0610 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,24Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
65K0610
Resistor,wirewound,24Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite 65K0610
Resistor,Wirewound,2 4KOhms,495WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,24KOhms,495WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J24KE-ND 65K0610
Product Name Through Hole Resistors Resistor,wirewound,24Kohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details