Ohmite Manufacturing Co. Through Hole Resistors B12J4K5E

Description
12W 4500 OHMS VIT 5%
Request a Quote Datasheet
Description
12W 4500 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J4K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J4K5E-ND
Through Hole Resistors B12J4K5E-ND
12W 4500 OHMS VIT 5%

12W 4500 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 4.5Kohm, 12W, 5%; Resistance Ohmite - 64K3726 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.5Kohm, 12W, 5%; Resistance Ohmite
64K3726
Wirewound Resistor, 4.5Kohm, 12W, 5%; Resistance Ohmite 64K3726
WIREWOUND RESISTOR, 4.5KOHM, 12W, 5%; Resistance:4.5kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.5KOHM, 12W, 5%; Resistance:4.5kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B12J4K5E-ND 64K3726
Product Name Through Hole Resistors Wirewound Resistor, 4.5Kohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 4500 ohms 4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details