Ohmite Manufacturing Co. Chassis Mount Resistors ARG320C 18R J

Description
18 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - ARG320C18RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
ARG320C18RJ-ND
Chassis Mount Resistors ARG320C18RJ-ND
18 Ohms ±5% 400W Wirewound Chassis Mount Resistor

18 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - ARG320C 18R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
ARG320C 18R J
Chassis Mount Resistors ARG320C 18R J
RES CHAS MNT 18 OHM 5% 400W

RES CHAS MNT 18 OHM 5% 400W

Supplier's Site Datasheet
Res, 18R, 320W, Wire, Wirewound; Resistance Ohmite - 84AC4128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 320W, Wire, Wirewound; Resistance Ohmite
84AC4128
Res, 18R, 320W, Wire, Wirewound; Resistance Ohmite 84AC4128
RES, 18R, 320W, WIRE, WIREWOUND; Resistance:18ohm; Product Range:ARG Series; Power Rating:320W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

RES, 18R, 320W, WIRE, WIREWOUND; Resistance:18ohm; Product Range:ARG Series; Power Rating:320W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ARG320C18RJ-ND ARG320C 18R J 84AC4128
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 18R, 320W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Wire Leads
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details