Ohmite Manufacturing Co. Chassis Mount Resistors ARG240C 10R J

Description
10 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - ARG240C10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
ARG240C10RJ-ND
Chassis Mount Resistors ARG240C10RJ-ND
10 Ohms ±5% 300W Wirewound Chassis Mount Resistor

10 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 10R, 240W, Wire, Wirewound; Resistance Ohmite - 84AC4121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 240W, Wire, Wirewound; Resistance Ohmite
84AC4121
Res, 10R, 240W, Wire, Wirewound; Resistance Ohmite 84AC4121
RES, 10R, 240W, WIRE, WIREWOUND; Resistance:10ohm; Product Range:ARG Series; Power Rating:240W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

RES, 10R, 240W, WIRE, WIREWOUND; Resistance:10ohm; Product Range:ARG Series; Power Rating:240W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - ARG240C 10R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
ARG240C 10R J
Chassis Mount Resistors ARG240C 10R J
RES CHAS MNT 10 OHM 5% 300W

RES CHAS MNT 10 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number ARG240C10RJ-ND 84AC4121 ARG240C 10R J
Product Name Chassis Mount Resistors Res, 10R, 240W, Wire, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Wire Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457410 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 100 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details