6.8 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Resistor,Wirewound,6
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 95J6R8E-ND | 65K0667 |
| Product Name | Through Hole Resistors | Resistor,wirewound,6.8Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 6.8 ohms |